Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206124KFKTA

Description
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206124KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206124KFKTA-ND
Chip Resistor - Surface Mount CRCW1206124KFKTA-ND
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD RES 124K OHM 1/8W THK FILM 1206 - CRCW1206124KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD RES 124K OHM 1/8W THK FILM 1206
CRCW1206124KFKTA
SMD RES 124K OHM 1/8W THK FILM 1206 CRCW1206124KFKTA
SMD RES 124Kohm 1/8W THK FILM 1206

SMD RES 124Kohm 1/8W THK FILM 1206

Supplier's Site
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5560
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5560
RES, THICK FILM, 124K, 1%, 0.25W, 1206, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 124K, 1%, 0.25W, 1206, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206124KFKTA-ND CRCW1206124KFKTA 07J5560
Product Name Chip Resistor - Surface Mount SMD RES 124K OHM 1/8W THK FILM 1206 Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details