Vishay Precision Group CRCW1206124KFKEA CRCW1206124KFKEA

Description
CRCW1206124KFKEA
Request a Quote
Description
CRCW1206124KFKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K4794, features a resistance value of 124 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 42K4794, features a resistance value of 124 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
CRCW1206124KFKEA - CRCW1206124KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206124KFKEA
CRCW1206124KFKEA
CRCW1206124KFKEA CRCW1206124KFKEA
CRCW1206124KFKEA

CRCW1206124KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-124KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KFDKR-ND
Chip Resistor - Surface Mount 541-124KFDKR-ND
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KFCT-ND
Chip Resistor - Surface Mount 541-124KFCT-ND
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-124KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-124KFTR-ND
Chip Resistor - Surface Mount 541-124KFTR-ND
124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

124 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206124KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206124KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206124KFKEA
RES SMD 124K OHM 1% 1/4W 1206

RES SMD 124K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 124K, 1%, 0.25W, 1206; Resistance Vishay - 53K1962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.25W, 1206; Resistance Vishay
53K1962
Res, Thick Film, 124K, 1%, 0.25W, 1206; Resistance Vishay 53K1962
RES, THICK FILM, 124K, 1%, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.25W, 1206; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4794
Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4794
RES, THICK FILM, 124K, 1%, 0.25W, 1206, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 124K, 1%, 0.25W, 1206, REEL; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206124KFKEA 541-124KFDKR-ND CRCW1206124KFKEA 53K1962 42K4794
Product Name CRCW1206124KFKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 124K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 124K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details