Vishay Intertechnology, Inc. RESISTOR - 120K 1/4W 5% 1206 CRCW1206124JRT5

Description
RESISTOR - 120K 1/4W 5% 1206
Request a Quote
Description
RESISTOR - 120K 1/4W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR - 120K 1/4W 5% 1206 - CRCW1206124JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR - 120K 1/4W 5% 1206
CRCW1206124JRT5
RESISTOR - 120K 1/4W 5% 1206 CRCW1206124JRT5
RESISTOR - 120K 1/4W 5% 1206

RESISTOR - 120K 1/4W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206124JRT5
Product Name RESISTOR - 120K 1/4W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers