Vishay Intertechnology, Inc. RES, FXD, MF, CHIP, 124K, 1%, 1/8W CRCW12061243FB02

Description
RES, FXD, MF, CHIP, 124K, 1%, 1/8W
Request a Quote
Description
RES, FXD, MF, CHIP, 124K, 1%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FXD, MF, CHIP, 124K, 1%, 1/8W - CRCW12061243FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MF, CHIP, 124K, 1%, 1/8W
CRCW12061243FB02
RES, FXD, MF, CHIP, 124K, 1%, 1/8W CRCW12061243FB02
RES, FXD, MF, CHIP, 124K, 1%, 1/8W

RES, FXD, MF, CHIP, 124K, 1%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061243FB02
Product Name RES, FXD, MF, CHIP, 124K, 1%, 1/8W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details