Vishay Intertechnology, Inc. RES CH 124K EW 1% CRCW12061243F

Description
RES CH 124K EW 1%
Request a Quote
Description
RES CH 124K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 124K EW 1% - CRCW12061243F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 124K EW 1%
CRCW12061243F
RES CH 124K EW 1% CRCW12061243F
RES CH 124K EW 1%

RES CH 124K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061243F
Product Name RES CH 124K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details