Vishay Intertechnology, Inc. RES, SMD, 12K4 1% .250W, 1206 CRCW12061242F

Description
RES, SMD, 12K4 1% .250W, 1206
Request a Quote
Description
RES, SMD, 12K4 1% .250W, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 12K4 1% .250W, 1206 - CRCW12061242F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 12K4 1% .250W, 1206
CRCW12061242F
RES, SMD, 12K4 1% .250W, 1206 CRCW12061242F
RES, SMD, 12K4 1% .250W, 1206

RES, SMD, 12K4 1% .250W, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061242F
Product Name RES, SMD, 12K4 1% .250W, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers