Vishay Intertechnology, Inc. RESISTOR 1.2K 1/8W 5% 1206 CRCW1206122JRT5

Description
RESISTOR 1.2K 1/8W 5% 1206
Request a Quote
Description
RESISTOR 1.2K 1/8W 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1.2K 1/8W 5% 1206 - CRCW1206122JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1.2K 1/8W 5% 1206
CRCW1206122JRT5
RESISTOR 1.2K 1/8W 5% 1206 CRCW1206122JRT5
RESISTOR 1.2K 1/8W 5% 1206

RESISTOR 1.2K 1/8W 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206122JRT5
Product Name RESISTOR 1.2K 1/8W 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details