Vishay Intertechnology, Inc. RES, 1.2K 5% 1/8W SMT, 1206 CRCW1206122JRT1

Description
RES, 1.2K 5% 1/8W SMT, 1206
Request a Quote
Description
RES, 1.2K 5% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.2K 5% 1/8W SMT, 1206 - CRCW1206122JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.2K 5% 1/8W SMT, 1206
CRCW1206122JRT1
RES, 1.2K 5% 1/8W SMT, 1206 CRCW1206122JRT1
RES, 1.2K 5% 1/8W SMT, 1206

RES, 1.2K 5% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206122JRT1
Product Name RES, 1.2K 5% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details