Vishay Precision Group Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206121RFKEB

Description
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW1206121RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW1206121RFKEB
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206121RFKEB
Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206121RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206121RFKEB-ND
Chip Resistor - Surface Mount CRCW1206121RFKEB-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J2639 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
65J2639
Resistor,metal Glaze,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 65J2639
Resistor,Metal Glaze,121Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,121Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206121RFKEB CRCW1206121RFKEB-ND 65J2639
Product Name Res Thick Film 1206 121 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistor,metal Glaze,121Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers