Vishay Precision Group Chip Resistor - Surface Mount CRCW1206121RFKEA

Description
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-121FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121FDKR-ND
Chip Resistor - Surface Mount 541-121FDKR-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121FTR-ND
Chip Resistor - Surface Mount 541-121FTR-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121FCT-ND
Chip Resistor - Surface Mount 541-121FCT-ND
121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, FIXED, FILM, CH - CRCW1206121RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FIXED, FILM, CH
CRCW1206121RFKEA
RESISTOR, FIXED, FILM, CH CRCW1206121RFKEA
RESISTOR, FIXED, FILM, CH

RESISTOR, FIXED, FILM, CH

Supplier's Site
Res, Thick Film, 121R, 1%, 0.25W, 1206; Resistance Vishay - 53K1960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.25W, 1206; Resistance Vishay
53K1960
Res, Thick Film, 121R, 1%, 0.25W, 1206; Resistance Vishay 53K1960
RES, THICK FILM, 121R, 1%, 0.25W, 1206; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.25W, 1206; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1961
Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1961
RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.25W, 1206, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5543
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5543
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-121FDKR-ND CRCW1206121RFKEA 53K1960 53K1961 61M5543
Product Name Chip Resistor - Surface Mount RESISTOR, FIXED, FILM, CH Res, Thick Film, 121R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 121R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers