Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206121KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1327169-CRCW1206121KFKEA is a surface mount chip resistor with a resistance value of 121 kOhms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is constructed using thick film technology and has a rated power dissipation of 0.25W (1/4W). It operates within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 ppm/°C. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is packaged in reels of 5,000 units. This component is RoHS3 compliant and is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1327169-CRCW1206121KFKEA is a surface mount chip resistor with a resistance value of 121 kOhms and a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor is constructed using thick film technology and has a rated power dissipation of 0.25W (1/4W). It operates within a temperature range of -55°C to +155°C and features a temperature coefficient of ±100 ppm/°C. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is packaged in reels of 5,000 units. This component is RoHS3 compliant and is designed for high reliability in various electronic applications, including automotive, industrial, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206121KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206121KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206121KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-121KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121KFCT-ND
Chip Resistor - Surface Mount 541-121KFCT-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121KFTR-ND
Chip Resistor - Surface Mount 541-121KFTR-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-121KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-121KFDKR-ND
Chip Resistor - Surface Mount 541-121KFDKR-ND
121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

121 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327169-CRCW1206121KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327169-CRCW1206121KFKEA
Resistors - Chip Resistor - Surface Mount 1327169-CRCW1206121KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327169-CRCW1206121K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 121 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-121KFTR,541-121K FDKR,541-121KFCT,D25 /CRCW1206 100 121K 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327169-CRCW1206121KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 121 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-121KFTR,541-121KFDKR,541-121KFCT,D25/CRCW1206 100 121K 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW1206121KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW1206121KFKEA
SMD 200V 0.25W Resistor 52-CRCW1206121KFKEA
1206 Thick Film Resistor, 121kΩ, 1%, 200V, 0.25W, SMD Product overview: CRCW1206121KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206121KFKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 121kΩ, 1%, 200V, 0.25W, SMD Product overview: CRCW1206121KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206121KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 121K, 1%, 0.25W, 1206; Resistance Vishay - 53K1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121K, 1%, 0.25W, 1206; Resistance Vishay
53K1959
Res, Thick Film, 121K, 1%, 0.25W, 1206; Resistance Vishay 53K1959
RES, THICK FILM, 121K, 1%, 0.25W, 1206; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 121K, 1%, 0.25W, 1206; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 121K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4793
Res, Thick Film, 121K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4793
RES, THICK FILM, 121K, 1%, 0.25W, 1206, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 121K, 1%, 0.25W, 1206, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5542
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5542
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 121 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206121KFKEA 541-121KFCT-ND 1327169-CRCW1206121KFKEA 52-CRCW1206121KFKEA 53K1959 42K4793 61M5542
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:121kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Res, Thick Film, 121K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 121K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 121 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details