VISHAY INTERTECHNOLOGY, INC.
CRCW1206121J -- RES 120 OHM 5% 1206
Vishay Intertechnology, Inc.
RES 120 OHM 5% 1206
CRCW1206121J
Description
RES 120ohm 5% 1206
Request a Quote
Email Supplier
Description
RES 120ohm 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206121J |
|
Product Name
|
RES 120 OHM 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.3300 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details