Vishay Intertechnology, Inc. RES, THKF, 1.21M, 1.0%, 100PPM/C, 0 CRCW12061214F

Description
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0
Request a Quote
Description
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0 - CRCW12061214F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0
CRCW12061214F
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0 CRCW12061214F
RES, THKF, 1.21M, 1.0%, 100PPM/C, 0

RES, THKF, 1.21M, 1.0%, 100PPM/C, 0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061214F
Product Name RES, THKF, 1.21M, 1.0%, 100PPM/C, 0
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details