Vishay Intertechnology, Inc. RESISTOR, M.F, SMT, 121K, 1% CRCW12061213F

Description
RESISTOR, M.F, SMT, 121K, 1%
Request a Quote
Description
RESISTOR, M.F, SMT, 121K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, M.F, SMT, 121K, 1% - CRCW12061213F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, M.F, SMT, 121K, 1%
CRCW12061213F
RESISTOR, M.F, SMT, 121K, 1% CRCW12061213F
RESISTOR, M.F, SMT, 121K, 1%

RESISTOR, M.F, SMT, 121K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061213F
Product Name RESISTOR, M.F, SMT, 121K, 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers