Vishay Precision Group Chip Resistor - Surface Mount CRCW1206120RJNEA

Description
120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-120ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120ECT-ND
Chip Resistor - Surface Mount 541-120ECT-ND
120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120ETR-ND
Chip Resistor - Surface Mount 541-120ETR-ND
120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120EDKR-ND
Chip Resistor - Surface Mount 541-120EDKR-ND
120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 120ohms 5% - CRCW1206120RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 120ohms 5%
CRCW1206120RJNEA
Thick Film Resistors - SMD 1/4watt 120ohms 5% CRCW1206120RJNEA
Thick Film Resistors - SMD 1/4watt 120ohms 5%

Thick Film Resistors - SMD 1/4watt 120ohms 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206120RJNEA
915920-CRCW1206120RJNEA
Chip Resistor - Surface Mount - CRCW1206120RJNEA 915920-CRCW1206120RJNEA
Manufacturer: Vishay Win Source Part Number: 915920-CRCW1206120RJ NEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-120EDKR, 541-120ECT, D25/CRCW1206 200 120R 5% ET1 E3, 541-120ETR

Manufacturer: Vishay
Win Source Part Number: 915920-CRCW1206120RJNEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-120EDKR, 541-120ECT, D25/CRCW1206 200 120R 5% ET1 E3, 541-120ETR

Buy Now Datasheet
SMD 0.25W 200V Resistor - 52-CRCW1206120RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-CRCW1206120RJNEA
SMD 0.25W 200V Resistor 52-CRCW1206120RJNEA
1206 Thick Film Resistor, 120R, 5%, 0.25W, 200V, SMD Product overview: CRCW1206120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RJNEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 120R, 5%, 0.25W, 200V, SMD Product overview: CRCW1206120RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206120RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206120RJNEA
Chip Resistor - Surface Mount CRCW1206120RJNEA
RES SMD 120 OHM 5% 1/4W 1206

RES SMD 120 OHM 5% 1/4W 1206

Supplier's Site Datasheet
RES SMD 120 OHM 5% 1/4W 1206 - 873-CRCW1206120RJNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 120 OHM 5% 1/4W 1206
873-CRCW1206120RJNEA
RES SMD 120 OHM 5% 1/4W 1206 873-CRCW1206120RJNEA
RES SMD 120 OHM 5% 1/4W 1206

RES SMD 120 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 120R, 5%, 0.25W, 1206; Resistance Vishay - 59M6950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.25W, 1206; Resistance Vishay
59M6950
Res, Thick Film, 120R, 5%, 0.25W, 1206; Resistance Vishay 59M6950
RES, THICK FILM, 120R, 5%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 120R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 49H7155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 5%, 0.25W, 1206, Reel; Resistance Vishay
49H7155
Res, Thick Film, 120R, 5%, 0.25W, 1206, Reel; Resistance Vishay 49H7155
RES, THICK FILM, 120R, 5%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 120R, 5%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-120ECT-ND CRCW1206120RJNEA 915920-CRCW1206120RJNEA 52-CRCW1206120RJNEA CRCW1206120RJNEA 873-CRCW1206120RJNEA 59M6950 49H7155
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 120ohms 5% Chip Resistor - Surface Mount - CRCW1206120RJNEA SMD 0.25W 200V Resistor Chip Resistor - Surface Mount RES SMD 120 OHM 5% 1/4W 1206 Res, Thick Film, 120R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 120R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details