Vishay Precision Group CRCW1206120RFKTA CRCW1206120RFKTA

Description
CRCW1206120RFKTA
Request a Quote Datasheet
Description
CRCW1206120RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206120RFKTA - CRCW1206120RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206120RFKTA
CRCW1206120RFKTA
CRCW1206120RFKTA CRCW1206120RFKTA
CRCW1206120RFKTA

CRCW1206120RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206120RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKTATR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206120RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKTACT-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206120RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKTADKR-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5548
Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5548
RES, THICK FILM, 120R, 1%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 120R, 1%, 0.25W, 1206, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206120RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206120RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206120RFKTA
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206120RFKTA 541-CRCW1206120RFKTATR-ND 07J5548 CRCW1206120RFKTA
Product Name CRCW1206120RFKTA Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details