Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206120RFKEB

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206120RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKEBTR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206120RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKEBDKR-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206120RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206120RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW1206120RFKEBCT-ND
RES SMD 120 OHM 1% 1/4W 1206

RES SMD 120 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 120ohms 1% - CRCW1206120RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 120ohms 1%
CRCW1206120RFKEB
Thick Film Resistors - SMD 1/4watt 120ohms 1% CRCW1206120RFKEB
Thick Film Resistors - SMD 1/4watt 120ohms 1%

Thick Film Resistors - SMD 1/4watt 120ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW1206120RFKEBTR-ND CRCW1206120RFKEB
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 120ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details