Vishay Precision Group RES 120 OHM .5W 1% 1206 SMD CRCW1206120RFKEAHP

Description
RES 120ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 120ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM .5W 1% 1206 SMD - CRCW1206120RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM .5W 1% 1206 SMD
CRCW1206120RFKEAHP
RES 120 OHM .5W 1% 1206 SMD CRCW1206120RFKEAHP
RES 120ohm .5W 1% 1206 SMD

RES 120ohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121786
Surface Mount Resistors 8121786
Vishay CRCW1206120RFKEAHP

Vishay CRCW1206120RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206120RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206120RFKEAHPCT-ND
Chip Resistor - Surface Mount CRCW1206120RFKEAHPCT-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206120RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206120RFKEAHPTR-ND
Chip Resistor - Surface Mount CRCW1206120RFKEAHPTR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206120RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206120RFKEAHPDKR-ND
Chip Resistor - Surface Mount CRCW1206120RFKEAHPDKR-ND
120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay - 24T7347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay
24T7347
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay 24T7347
RES, AEC-Q200, 120R, 1%, 0.75W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 120R, 1%, 0.75W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay - 65AC3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay
65AC3447
Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay 65AC3447
RES, AEC-Q200, 120R, 1%, 0.75W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 120R, 1%, 0.75W, 1206; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206120RFKEAHP 8121786 CRCW1206120RFKEAHPCT-ND 24T7347
Product Name RES 120 OHM .5W 1% 1206 SMD Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, 120R, 1%, 0.75W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details