Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206120RFKEAC

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4193-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4193-2-ND
Chip Resistor - Surface Mount 541-4193-2-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4193-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4193-1-ND
Chip Resistor - Surface Mount 541-4193-1-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4193-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4193-6-ND
Chip Resistor - Surface Mount 541-4193-6-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965896-CRCW1206120RFKEAC
Resistors - Chip Resistor - Surface Mount 965896-CRCW1206120RFKEAC
Win Source Part Number: 965896-CRCW1206120RF KEAC Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-C Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Alternative Parts (Cross-Reference): CRCW1206120RFKEACCRC W1206120RFKEAC.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4193-1,541-4193- 2,541-4193-6 Base Product Number: CRCW1206

Win Source Part Number: 965896-CRCW1206120RFKEAC
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-C
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Alternative Parts (Cross-Reference): CRCW1206120RFKEACCRCW1206120RFKEAC.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4193-1,541-4193-2,541-4193-6
Base Product Number: CRCW1206

Buy Now Datasheet
SMD 0.25W 120ohm 200V Resistor - 52-CRCW1206120RFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 120ohm 200V Resistor
52-CRCW1206120RFKEAC
SMD 0.25W 120ohm 200V Resistor 52-CRCW1206120RFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 120ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 120ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 120ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 120ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206120RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 120ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 120ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206120RFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-4193-2-ND 965896-CRCW1206120RFKEAC 52-CRCW1206120RFKEAC
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.25W 120ohm 200V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details