Vishay Precision Group RES, 120K .25W 5%, SMT, 1206 CRCW1206120KJNEA

Description
RES, 120K .25W 5%, SMT, 1206
Request a Quote Datasheet
Description
RES, 120K .25W 5%, SMT, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 120K .25W 5%, SMT, 1206 - CRCW1206120KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 120K .25W 5%, SMT, 1206
CRCW1206120KJNEA
RES, 120K .25W 5%, SMT, 1206 CRCW1206120KJNEA
RES, 120K .25W 5%, SMT, 1206

RES, 120K .25W 5%, SMT, 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-120KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KETR-ND
Chip Resistor - Surface Mount 541-120KETR-ND
120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KECT-ND
Chip Resistor - Surface Mount 541-120KECT-ND
120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-120KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-120KEDKR-ND
Chip Resistor - Surface Mount 541-120KEDKR-ND
120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

120 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 120K, 1206; Resistance Vishay - 87K0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120K, 1206; Resistance Vishay
87K0375
Res, Aec-Q200, Thick Film, 120K, 1206; Resistance Vishay 87K0375
RES, AEC-Q200, THICK FILM, 120K, 1206; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 120K, 1206; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206120KJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206120KJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206120KJNEA
RES SMD 120K OHM 5% 1/4W 1206

RES SMD 120K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206120KJNEA 541-120KETR-ND 87K0375 CRCW1206120KJNEA
Product Name RES, 120K .25W 5%, SMT, 1206 Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 120K, 1206; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details