Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206120KFKEBC

Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206120KFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206120KFKEBC-ND
Chip Resistor - Surface Mount CRCW1206120KFKEBC-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206120KFKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206120KFKEBC
Chip Resistor - Surface Mount CRCW1206120KFKEBC
RES 120K OHM 1% 1/4W 1206

RES 120K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CRCW1206120KFKEBC-ND CRCW1206120KFKEBC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details