Vishay Intertechnology, Inc. RES, SMD, 12 OHM, 5%, 1/4W, RMF CRCW1206120JRT6

Description
RES, SMD, 12ohm, 5%, 1/4W, RMF
Request a Quote
Description
RES, SMD, 12ohm, 5%, 1/4W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 12 OHM, 5%, 1/4W, RMF - CRCW1206120JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 12 OHM, 5%, 1/4W, RMF
CRCW1206120JRT6
RES, SMD, 12 OHM, 5%, 1/4W, RMF CRCW1206120JRT6
RES, SMD, 12ohm, 5%, 1/4W, RMF

RES, SMD, 12ohm, 5%, 1/4W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206120JRT6
Product Name RES, SMD, 12 OHM, 5%, 1/4W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers