Vishay Intertechnology, Inc. RES, SMD, 12 OHM, 5%, 1/4W, RMF CRCW1206120JRT1

Description
RES, SMD, 12ohm, 5%, 1/4W, RMF
Request a Quote
Description
RES, SMD, 12ohm, 5%, 1/4W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 12 OHM, 5%, 1/4W, RMF - CRCW1206120JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 12 OHM, 5%, 1/4W, RMF
CRCW1206120JRT1
RES, SMD, 12 OHM, 5%, 1/4W, RMF CRCW1206120JRT1
RES, SMD, 12ohm, 5%, 1/4W, RMF

RES, SMD, 12ohm, 5%, 1/4W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206120JRT1
Product Name RES, SMD, 12 OHM, 5%, 1/4W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details