Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120611R8FKEAC

Description
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120611R8FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120611R8FKEAC-ND
Chip Resistor - Surface Mount CRCW120611R8FKEAC-ND
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
SMD 0.25W 11.8ohm 200V Resistor - 52-CRCW120611R8FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 11.8ohm 200V Resistor
52-CRCW120611R8FKEAC
SMD 0.25W 11.8ohm 200V Resistor 52-CRCW120611R8FKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 11.8ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120611R8FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 11.8ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 11.8ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120611R8FKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 11.8ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW120611R8FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 11.8ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 11.8ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120611R8FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120611R8FKEAC
867211-CRCW120611R8FKEAC
Chip Resistor - Surface Mount - CRCW120611R8FKEAC 867211-CRCW120611R8FKEAC
Manufacturer: Vishay Win Source Part Number: 867211-CRCW120611R8F KEAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 867211-CRCW120611R8FKEAC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120611R8FKEAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120611R8FKEAC
Resistors - Chip Resistor - Surface Mount CRCW120611R8FKEAC
RES 11.8 OHM 1% 1/4W 1206

RES 11.8 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120611R8FKEAC-ND 52-CRCW120611R8FKEAC 867211-CRCW120611R8FKEAC CRCW120611R8FKEAC
Product Name Chip Resistor - Surface Mount SMD 0.25W 11.8ohm 200V Resistor Chip Resistor - Surface Mount - CRCW120611R8FKEAC Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details