Vishay Precision Group Chip Resistor - Surface Mount CRCW120611R8FKEA

Description
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-11.8FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-11.8FTR-ND
Chip Resistor - Surface Mount 541-11.8FTR-ND
11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

11.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 11.8 OHM 1/4W 1% 1206 SMD - CRCW120611R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/4W 1% 1206 SMD
CRCW120611R8FKEA
RES 11.8 OHM 1/4W 1% 1206 SMD CRCW120611R8FKEA
RES 11.8ohm 1/4W 1% 1206 SMD

RES 11.8ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 11R8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4777
Res, Thick Film, 11R8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4777
RES, THICK FILM, 11R8, 1%, 0.25W, 1206, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 11R8, 1%, 0.25W, 1206, REEL; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.8 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4861 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.8 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4861
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.8 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4861
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11.8 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 11.8 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-11.8FTR-ND CRCW120611R8FKEA 42K4777 27W4861
Product Name Chip Resistor - Surface Mount RES 11.8 OHM 1/4W 1% 1206 SMD Res, Thick Film, 11R8, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 11.8 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details