The Vishay Thick Film Resistor, part number 53K1936, features a resistance value of 11.5 ohms with a tolerance of ±1%. It has a power rating of 0.25W and is housed in a 1206 case size (3216 metric). The resistor is designed for general-purpose applications and is compliant with RoHS standards. It can handle a maximum voltage of 200V and operates within a temperature range of -55°C to +155°C. The product is AEC-Q200 qualified, ensuring reliability in automotive applications. The resistor's construction includes pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. This component is suitable for engineers seeking a stable and reliable resistor for their electronic designs.
11.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
11.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
11.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 11.5ohms 1%
Resistors - Chip Resistor - Surface Mount
RES, THICK FILM, 11R5, 1%, 0.25W, 1206; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 11R5, 1%, 0.25W, 1206, REEL; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 11.5 OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-11.5FCT-ND | CRCW120611R5FKEA | CRCW120611R5FKEA | 53K1936 | 42K4776 | CRCW120611R5FKEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 11.5ohms 1% | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 11R5, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 11R5, 1%, 0.25W, 1206, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | ||
| Resistance Range | 11.5 ohms | 11.5 ohms | 11.5 ohms | 11.5 ohms | 11.5 ohms | 11.5 ohms |