Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120611R0FKTA

Description
11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120611R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120611R0FKTA-ND
Chip Resistor - Surface Mount CRCW120611R0FKTA-ND
11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

11 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120611R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120611R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120611R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 11 Ohm, 250Mw, 1%; Resistance Vishay - 31C8755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 11 Ohm, 250Mw, 1%; Resistance Vishay
31C8755
Resistor, Thick Film, 11 Ohm, 250Mw, 1%; Resistance Vishay 31C8755
RESISTOR, THICK FILM, 11 OHM, 250mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RESISTOR, THICK FILM, 11 OHM, 250mW, 1%; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 11R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5520
Res, Thick Film, 11R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5520
RES, THICK FILM, 11R, 1%, 0.25W, 1206, REEL; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 11R, 1%, 0.25W, 1206, REEL; Resistance:11ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120611R0FKTA-ND CRCW120611R0FKTA 31C8755 07J5520
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:11ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Resistor, Thick Film, 11 Ohm, 250Mw, 1%; Resistance Vishay Res, Thick Film, 11R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 11 ohms 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details