Vishay Precision Group RES 118 OHM 1/4W 1% 1206 SMD CRCW1206118RFKEA

Description
RES 118ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 118ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/4W 1% 1206 SMD - CRCW1206118RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/4W 1% 1206 SMD
CRCW1206118RFKEA
RES 118 OHM 1/4W 1% 1206 SMD CRCW1206118RFKEA
RES 118ohm 1/4W 1% 1206 SMD

RES 118ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-118FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118FTR-ND
Chip Resistor - Surface Mount 541-118FTR-ND
118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118FDKR-ND
Chip Resistor - Surface Mount 541-118FDKR-ND
118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-118FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-118FCT-ND
Chip Resistor - Surface Mount 541-118FCT-ND
118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

118 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 118R, 1%, 0.25W, 1206; Resistance Vishay - 53K1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.25W, 1206; Resistance Vishay
53K1947
Res, Thick Film, 118R, 1%, 0.25W, 1206; Resistance Vishay 53K1947
RES, THICK FILM, 118R, 1%, 0.25W, 1206; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.25W, 1206; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 118R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 118R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4783
Res, Thick Film, 118R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4783
RES, THICK FILM, 118R, 1%, 0.25W, 1206, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 118R, 1%, 0.25W, 1206, REEL; Resistance:118ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206118RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206118RFKEA
Chip Resistor - Surface Mount CRCW1206118RFKEA
RES SMD 118 OHM 1% 1/4W 1206

RES SMD 118 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206118RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206118RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206118RFKEA
RES SMD 118 OHM 1% 1/4W 1206

RES SMD 118 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206118RFKEA 541-118FTR-ND 53K1947 42K4783 CRCW1206118RFKEA CRCW1206118RFKEA
Product Name RES 118 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 118R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 118R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details