Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206118KFKEBC

Description
118 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206118KFKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206118KFKEBC-ND
Chip Resistor - Surface Mount CRCW1206118KFKEBC-ND
118 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

118 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206118KFKEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206118KFKEBC
Chip Resistor - Surface Mount CRCW1206118KFKEBC
RES 118K OHM 1% 1/4W 1206

RES 118K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CRCW1206118KFKEBC-ND CRCW1206118KFKEBC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details