Vishay Intertechnology, Inc. RES, 11.8K OHM 1% 1/8W CRCW12061182FRT1

Description
RES, 11.8Kohm 1% 1/8W
Request a Quote
Description
RES, 11.8Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 11.8K OHM 1% 1/8W - CRCW12061182FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 11.8K OHM 1% 1/8W
CRCW12061182FRT1
RES, 11.8K OHM 1% 1/8W CRCW12061182FRT1
RES, 11.8Kohm 1% 1/8W

RES, 11.8Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061182FRT1
Product Name RES, 11.8K OHM 1% 1/8W
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers