Vishay Precision Group Thick Film Resistors - SMD 1/4watt 115Kohms 1% CRCW1206115KFKEB

Description
Thick Film Resistors - SMD 1/4watt 115Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 115Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 115Kohms 1% - CRCW1206115KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 115Kohms 1%
CRCW1206115KFKEB
Thick Film Resistors - SMD 1/4watt 115Kohms 1% CRCW1206115KFKEB
Thick Film Resistors - SMD 1/4watt 115Kohms 1%

Thick Film Resistors - SMD 1/4watt 115Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206115KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206115KFKEB-ND
Chip Resistor - Surface Mount CRCW1206115KFKEB-ND
115 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

115 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 115K 1% Et5 E3 Rohs Compliant Vishay - 49P2030 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 115K 1% Et5 E3 Rohs Compliant Vishay
49P2030
D25/crcw1206 100 115K 1% Et5 E3 Rohs Compliant Vishay 49P2030
D25/CRCW1206 100 115K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 115K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206115KFKEB CRCW1206115KFKEB-ND 49P2030
Product Name Thick Film Resistors - SMD 1/4watt 115Kohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 115K 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details