Vishay Intertechnology, Inc. RES, 1.1M OHM 1/8W 1206 5% CRCW1206115JRT1

Description
RES, 1.1Mohm 1/8W 1206 5%
Request a Quote
Description
RES, 1.1Mohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1.1M OHM 1/8W 1206 5% - CRCW1206115JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1.1M OHM 1/8W 1206 5%
CRCW1206115JRT1
RES, 1.1M OHM 1/8W 1206 5% CRCW1206115JRT1
RES, 1.1Mohm 1/8W 1206 5%

RES, 1.1Mohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206115JRT1
Product Name RES, 1.1M OHM 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details