Vishay Intertechnology, Inc. RES CH 11.3K EW 1% CRCW12061132FRT1

Description
RES CH 11.3K EW 1%
Request a Quote
Description
RES CH 11.3K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 11.3K EW 1% - CRCW12061132FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 11.3K EW 1%
CRCW12061132FRT1
RES CH 11.3K EW 1% CRCW12061132FRT1
RES CH 11.3K EW 1%

RES CH 11.3K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061132FRT1
Product Name RES CH 11.3K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers