Vishay Intertechnology, Inc. RES 110 OHM .5W 5% 1206 SMD CRCW1206110RJNEAHP

Description
RES 110ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 110ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM .5W 5% 1206 SMD - CRCW1206110RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM .5W 5% 1206 SMD
CRCW1206110RJNEAHP
RES 110 OHM .5W 5% 1206 SMD CRCW1206110RJNEAHP
RES 110ohm .5W 5% 1206 SMD

RES 110ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206110RJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206110RJNEAHP-ND
Chip Resistor - Surface Mount CRCW1206110RJNEAHP-ND
110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

110 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206110RJNEAHP CRCW1206110RJNEAHP-ND
Product Name RES 110 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details