Vishay Precision Group RES 110 OHM 1/4W 5% 1206 SMD CRCW1206110RJNEA

Description
RES 110ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 110ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/4W 5% 1206 SMD - CRCW1206110RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/4W 5% 1206 SMD
CRCW1206110RJNEA
RES 110 OHM 1/4W 5% 1206 SMD CRCW1206110RJNEA
RES 110ohm 1/4W 5% 1206 SMD

RES 110ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-110EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110EDKR-ND
Chip Resistor - Surface Mount 541-110EDKR-ND
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ETR-ND
Chip Resistor - Surface Mount 541-110ETR-ND
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110ECT-ND
Chip Resistor - Surface Mount 541-110ECT-ND
110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206110RJNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206110RJNEA
Resistors - Chip Resistor - Surface Mount CRCW1206110RJNEA
RES SMD 110 OHM 5% 1/4W 1206

RES SMD 110 OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 110R, 5%, 0.25W, 1206; Resistance Vishay - 89M6845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 5%, 0.25W, 1206; Resistance Vishay
89M6845
Res, Thick Film, 110R, 5%, 0.25W, 1206; Resistance Vishay 89M6845
RES, THICK FILM, 110R, 5%, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 110R, 5%, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206110RJNEA 541-110EDKR-ND CRCW1206110RJNEA 89M6845
Product Name RES 110 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 110R, 5%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details