Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW1206110RFKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327340-CRCW1206110R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 110R 1% ET1 E3,541-110FCT,541-11 0FTR,541-110FDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327340-CRCW1206110R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 110R 1% ET1 E3,541-110FCT,541-11 0FTR,541-110FDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327340-CRCW1206110RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327340-CRCW1206110RFKEA
Resistors - Chip Resistor - Surface Mount 1327340-CRCW1206110RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327340-CRCW1206110R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 110 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 110R 1% ET1 E3,541-110FCT,541-11 0FTR,541-110FDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327340-CRCW1206110RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 110 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 110R 1% ET1 E3,541-110FCT,541-110FTR,541-110FDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206110RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206110RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206110RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-110FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110FCT-ND
Chip Resistor - Surface Mount 541-110FCT-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110FDKR-ND
Chip Resistor - Surface Mount 541-110FDKR-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110FTR-ND
Chip Resistor - Surface Mount 541-110FTR-ND
110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791771
Surface Mount Resistors 6791771
Vishay CRCW1206110RFKEA

Vishay CRCW1206110RFKEA

Supplier's Site
Surface Mount Resistors - 6791771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791771P
Surface Mount Resistors 6791771P
Vishay CRCW1206110RFKEA

Vishay CRCW1206110RFKEA

Supplier's Site
Surface Mount Resistors - 1694794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694794
Surface Mount Resistors 1694794
Vishay CRCW1206110RFKEA

Vishay CRCW1206110RFKEA

Supplier's Site
SMD 110 Ohm 0.25W 200V Resistor - 52-CRCW1206110RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110 Ohm 0.25W 200V Resistor
52-CRCW1206110RFKEA
SMD 110 Ohm 0.25W 200V Resistor 52-CRCW1206110RFKEA
110 Ohm 1% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206110RFKEA can be used for catalog matching and distributor lookup.

110 Ohm 1% 0.25W 200V 1206 Thick Film Resistor SMD Product overview: CRCW1206110RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110 Ohm, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 110 Ohm, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206110RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206110RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206110RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206110RFKEA
RES SMD 110 OHM 1% 1/4W 1206

RES SMD 110 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206110RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206110RFKEA
Chip Resistor - Surface Mount CRCW1206110RFKEA
RES SMD 110 OHM 1% 1/4W 1206

RES SMD 110 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 110R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K1940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K1940
Res, Thick Film, 110R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K1940
RES, THICK FILM, 110R, 1%, 0.25W, 1206, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.25W, 1206, REEL; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110R, 1%, 0.25W, 1206; Resistance Vishay - 53K1939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110R, 1%, 0.25W, 1206; Resistance Vishay
53K1939
Res, Thick Film, 110R, 1%, 0.25W, 1206; Resistance Vishay 53K1939
RES, THICK FILM, 110R, 1%, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 110R, 1%, 0.25W, 1206; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1327340-CRCW1206110RFKEA CRCW1206110RFKEA 541-110FCT-ND 6791771 6791771P 52-CRCW1206110RFKEA CRCW1206110RFKEA CRCW1206110RFKEA 53K1940 53K1939
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:110ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 110 Ohm 0.25W 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 110R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 110R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details