Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206110KJNEB

Description
110 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206110KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206110KJNEB-ND
Chip Resistor - Surface Mount CRCW1206110KJNEB-ND
110 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206110KJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206110KJNEB
Chip Resistor - Surface Mount CRCW1206110KJNEB
RES SMD 110K OHM 5% 1/4W 1206

RES SMD 110K OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 110K 5% Et5 E3 Rohs Compliant Vishay - 49P2021 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 110K 5% Et5 E3 Rohs Compliant Vishay
49P2021
D25/crcw1206 200 110K 5% Et5 E3 Rohs Compliant Vishay 49P2021
D25/CRCW1206 200 110K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 110K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW1206110KJNEB-ND CRCW1206110KJNEB 49P2021
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 110K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details