Vishay Precision Group RES 110K OHM 1/4W 1% 1206 SMD CRCW1206110KFKEA

Description
RES 110Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 110Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/4W 1% 1206 SMD - CRCW1206110KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 1% 1206 SMD
CRCW1206110KFKEA
RES 110K OHM 1/4W 1% 1206 SMD CRCW1206110KFKEA
RES 110Kohm 1/4W 1% 1206 SMD

RES 110Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6791777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791777
Surface Mount Resistors 6791777
Vishay CRCW1206110KFKEA

Vishay CRCW1206110KFKEA

Supplier's Site
Surface Mount Resistors - 6791777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791777P
Surface Mount Resistors 6791777P
Vishay CRCW1206110KFKEA

Vishay CRCW1206110KFKEA

Supplier's Site
Surface Mount Resistors - 1694796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694796
Surface Mount Resistors 1694796
Vishay CRCW1206110KFKEA

Vishay CRCW1206110KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-110KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KFTR-ND
Chip Resistor - Surface Mount 541-110KFTR-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KFCT-ND
Chip Resistor - Surface Mount 541-110KFCT-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-110KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-110KFDKR-ND
Chip Resistor - Surface Mount 541-110KFDKR-ND
110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

110 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 110K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4778
Res, Thick Film, 110K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4778
RES, THICK FILM, 110K, 1%, 0.25W, 1206, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.25W, 1206, REEL; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 110K, 1%, 0.25W, 1206; Resistance Vishay - 53K1938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 110K, 1%, 0.25W, 1206; Resistance Vishay
53K1938
Res, Thick Film, 110K, 1%, 0.25W, 1206; Resistance Vishay 53K1938
RES, THICK FILM, 110K, 1%, 0.25W, 1206; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 110K, 1%, 0.25W, 1206; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4862
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4862
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 110 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206110KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206110KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206110KFKEA
RES SMD 110K OHM 1% 1/4W 1206

RES SMD 110K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206110KFKEA 6791777 6791777P 541-110KFTR-ND 42K4778 53K1938 27W4862 CRCW1206110KFKEA
Product Name RES 110K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 110K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 110K, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 110 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 110000 ohms 110000 ohms 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details