Vishay Precision Group Chip Resistor - Surface Mount CRCW120610R5FKEA

Description
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5FTR-ND
Chip Resistor - Surface Mount 541-10.5FTR-ND
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5FDKR-ND
Chip Resistor - Surface Mount 541-10.5FDKR-ND
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5FCT-ND
Chip Resistor - Surface Mount 541-10.5FCT-ND
10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120610R5FKEA - CRCW120610R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120610R5FKEA
CRCW120610R5FKEA
CRCW120610R5FKEA CRCW120610R5FKEA
CRCW120610R5FKEA

CRCW120610R5FKEA

Supplier's Site
Res, Thick Film, 10R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4763
Res, Thick Film, 10R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4763
RES, THICK FILM, 10R5, 1%, 0.25W, 1206, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.25W, 1206, REEL; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R5, 1%, 0.25W, 1206; Resistance Vishay - 53K1918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R5, 1%, 0.25W, 1206; Resistance Vishay
53K1918
Res, Thick Film, 10R5, 1%, 0.25W, 1206; Resistance Vishay 53K1918
RES, THICK FILM, 10R5, 1%, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 10R5, 1%, 0.25W, 1206; Resistance:10.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-10.5FTR-ND CRCW120610R5FKEA 42K4763 53K1918
Product Name Chip Resistor - Surface Mount CRCW120610R5FKEA Res, Thick Film, 10R5, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 10R5, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details