Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 10ohms 5% CRCW120610R0JKTA

Description
Thick Film Resistors - SMD 1/4watt 10ohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/4watt 10ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 10ohms 5% - CRCW120610R0JKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 10ohms 5%
CRCW120610R0JKTA
Thick Film Resistors - SMD 1/4watt 10ohms 5% CRCW120610R0JKTA
Thick Film Resistors - SMD 1/4watt 10ohms 5%

Thick Film Resistors - SMD 1/4watt 10ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120610R0JKTA
Product Name Thick Film Resistors - SMD 1/4watt 10ohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers