VISHAY INTERTECHNOLOGY, INC.
CRCW120610R0FT -- RES, 10 OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 10 OHM 1% 1/8W
CRCW120610R0FT
Description
RES, 10ohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 10ohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120610R0FT |
|
Product Name
|
RES, 10 OHM 1% 1/8W |
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details