VISHAY INTERTECHNOLOGY, INC.
CRCW120610R0FRT2 -- RES 10.0 OHMS 1% 1/4W
Vishay Intertechnology, Inc.
RES 10.0 OHMS 1% 1/4W
CRCW120610R0FRT2
Description
RES 10.0ohmS 1% 1/4W
Request a Quote
Email Supplier
Description
RES 10.0ohmS 1% 1/4W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120610R0FRT2 |
|
Product Name
|
RES 10.0 OHMS 1% 1/4W |
|
Resistance Range
|
10 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
3.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
976 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details