Vishay Precision Group Chip Resistor - Surface Mount CRCW120610R0FKTA

Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120610R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120610R0FKTATR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120610R0FKTACT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120610R0FKTADKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120610R0FKTA - CRCW120610R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120610R0FKTA
CRCW120610R0FKTA
CRCW120610R0FKTA CRCW120610R0FKTA
CRCW120610R0FKTA

CRCW120610R0FKTA

Supplier's Site
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Vishay - 66F9053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Vishay
66F9053
Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Vishay 66F9053
RES, THICK FILM, 10R, 1%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 10R, 1%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 28X2947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay
28X2947
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay 28X2947
RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120610R0FKTATR-ND CRCW120610R0FKTA 66F9053 28X2947
Product Name Chip Resistor - Surface Mount CRCW120610R0FKTA Res, Thick Film, 10R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details