Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120610R0FKEBHP

Description
RES SMD 10 OHM 1% 3/4W 1206
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 3/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120610R0FKEBHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610R0FKEBHPCT-ND
Chip Resistor - Surface Mount 541-CRCW120610R0FKEBHPCT-ND
RES SMD 10 OHM 1% 3/4W 1206

RES SMD 10 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610R0FKEBHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610R0FKEBHPTR-ND
Chip Resistor - Surface Mount 541-CRCW120610R0FKEBHPTR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120610R0FKEBHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120610R0FKEBHP
Resistors - Chip Resistor - Surface Mount CRCW120610R0FKEBHP
RES SMD 10 OHM 1% 3/4W 1206

RES SMD 10 OHM 1% 3/4W 1206

Supplier's Site
Res, 10 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK8646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK8646
Res, 10 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK8646
RES, 10 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 10 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120610R0FKEBHPCT-ND CRCW120610R0FKEBHP 33AK8646
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details