Vishay Precision Group SMD 10 Ohm 0.75W 200V Resistor CRCW120610R0FKEAHP

Description
1206 Thick Film Resistor, 10 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW120610R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 10 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW120610R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 0.75W 200V Resistor - 52-CRCW120610R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 0.75W 200V Resistor
52-CRCW120610R0FKEAHP
SMD 10 Ohm 0.75W 200V Resistor 52-CRCW120610R0FKEAHP
1206 Thick Film Resistor, 10 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW120610R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEAH P can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 10 Ohm, 1%, 0.75W, 200V, SMD Product overview: CRCW120610R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8121782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121782
Surface Mount Resistors 8121782
Vishay CRCW120610R0FKEAHP

Vishay CRCW120610R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8121782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121782P
Surface Mount Resistors 8121782P
Vishay CRCW120610R0FKEAHP

Vishay CRCW120610R0FKEAHP

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959014-CRCW120610R0FKEAHP
Resistors - Chip Resistor - Surface Mount 959014-CRCW120610R0FKEAHP
Win Source Part Number: 959014-CRCW120610R0F KEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ-8ENF10R0V; ERJ-P08F10R0V; ESR18EZPF10R0; KTR18EZPF10R0; LTR18EZPF10R0; RCG120610R0FKEACRCW1 20610R0FKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10.0UCT,541-10.0 UDKR,541-10.0U,541-1 0.0UTR Base Product Number: CRCW1206

Win Source Part Number: 959014-CRCW120610R0FKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ-8ENF10R0V; ERJ-P08F10R0V; ESR18EZPF10R0; KTR18EZPF10R0; LTR18EZPF10R0; RCG120610R0FKEACRCW120610R0FKEAHP.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10.0UCT,541-10.0UDKR,541-10.0U,541-10.0UTR
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0UDKR-ND
Chip Resistor - Surface Mount 541-10.0UDKR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0UCT-ND
Chip Resistor - Surface Mount 541-10.0UCT-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0UTR-ND
Chip Resistor - Surface Mount 541-10.0UTR-ND
10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10.0 OHM .5W 1% 1206 SMD - CRCW120610R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM .5W 1% 1206 SMD
CRCW120610R0FKEAHP
RES 10.0 OHM .5W 1% 1206 SMD CRCW120610R0FKEAHP
RES 10.0ohm .5W 1% 1206 SMD

RES 10.0ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120610R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120610R0FKEAHP
Chip Resistor - Surface Mount CRCW120610R0FKEAHP
RES SMD 10 OHM 1% 3/4W 1206

RES SMD 10 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.5W, 1206; Resistance Vishay - 41R4834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.5W, 1206; Resistance Vishay
41R4834
Res, Thick Film, 10R, 1%, 0.5W, 1206; Resistance Vishay 41R4834
RES, THICK FILM, 10R, 1%, 0.5W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.5W, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Vishay - 24T7337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Vishay
24T7337
Res, Aec-Q200, Thick Film, 10R, 1206; Resistance Vishay 24T7337
RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW120610R0FKEAHP 8121782 8121782P 959014-CRCW120610R0FKEAHP 541-10.0UDKR-ND CRCW120610R0FKEAHP CRCW120610R0FKEAHP 41R4834
Product Name SMD 10 Ohm 0.75W 200V Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 10.0 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.5W, 1206; Resistance Vishay
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details