Vishay Precision Group Surface Mount Resistors CRCW120610R0FKEA

Description
Vishay CRCW120610R0FKEA
Request a Quote Datasheet
Description
Vishay CRCW120610R0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791774
Surface Mount Resistors 6791774
Vishay CRCW120610R0FKEA

Vishay CRCW120610R0FKEA

Supplier's Site
Surface Mount Resistors - 6791774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791774P
Surface Mount Resistors 6791774P
Vishay CRCW120610R0FKEA

Vishay CRCW120610R0FKEA

Supplier's Site
Surface Mount Resistors - 1694795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694795
Surface Mount Resistors 1694795
Vishay CRCW120610R0FKEA

Vishay CRCW120610R0FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120610R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120610R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120610R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1108856-CRCW120610R0FKEA
Resistors - Chip Resistor - Surface Mount 1108856-CRCW120610R0FKEA
Win Source Part Number: 1108856-CRCW120610R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120610R0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10.0FCT,541-10.0 FTR,D25/CRCW1206 100 10R 1% ET1 E3,541-10.0FDKR Base Product Number: CRCW1206

Win Source Part Number: 1108856-CRCW120610R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120610R0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10.0FCT,541-10.0FTR,D25/CRCW1206 100 10R 1% ET1 E3,541-10.0FDKR
Base Product Number: CRCW1206

Buy Now Datasheet
SMD 0.25W 10ohm 200V Resistor - 52-CRCW120610R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 10ohm 200V Resistor
52-CRCW120610R0FKEA
SMD 0.25W 10ohm 200V Resistor 52-CRCW120610R0FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0FDKR-ND
Chip Resistor - Surface Mount 541-10.0FDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0FTR-ND
Chip Resistor - Surface Mount 541-10.0FTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0FCT-ND
Chip Resistor - Surface Mount 541-10.0FCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4760
Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4760
RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.25W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5537
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5537
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120610R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120610R0FKEA
Chip Resistor - Surface Mount CRCW120610R0FKEA
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791774 6791774P CRCW120610R0FKEA 1108856-CRCW120610R0FKEA 52-CRCW120610R0FKEA 541-10.0FDKR-ND 42K4760 61M5537 CRCW120610R0FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:0.25... Resistors - Chip Resistor - Surface Mount SMD 0.25W 10ohm 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details