Vishay Intertechnology, Inc. RES, SMD, 10, .250W, 1% CRCW120610R0F100RT6

Description
RES, SMD, 10, .250W, 1%
Request a Quote
Description
RES, SMD, 10, .250W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 10, .250W, 1% - CRCW120610R0F100RT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 10, .250W, 1%
CRCW120610R0F100RT6
RES, SMD, 10, .250W, 1% CRCW120610R0F100RT6
RES, SMD, 10, .250W, 1%

RES, SMD, 10, .250W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120610R0F100RT6
Product Name RES, SMD, 10, .250W, 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details