Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120610M0JNTB

Description
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120610M0JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120610M0JNTB-ND
Chip Resistor - Surface Mount CRCW120610M0JNTB-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 10Mohms 5% - CRCW120610M0JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 10Mohms 5%
CRCW120610M0JNTB
Thick Film Resistors - SMD 1/4watt 10Mohms 5% CRCW120610M0JNTB
Thick Film Resistors - SMD 1/4watt 10Mohms 5%

Thick Film Resistors - SMD 1/4watt 10Mohms 5%

Supplier's Site
Crcw1206 10M 5% 200 Rt5 Rohs Compliant Vishay - 49P1983 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 10M 5% 200 Rt5 Rohs Compliant Vishay
49P1983
Crcw1206 10M 5% 200 Rt5 Rohs Compliant Vishay 49P1983
CRCW1206 10M 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 10M 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120610M0JNTB-ND CRCW120610M0JNTB 49P1983
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 10Mohms 5% Crcw1206 10M 5% 200 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details