Vishay Precision Group Chip Resistor - Surface Mount CRCW120610M0FKEA

Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10.0MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MFDKR-ND
Chip Resistor - Surface Mount 541-10.0MFDKR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MFTR-ND
Chip Resistor - Surface Mount 541-10.0MFTR-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0MFCT-ND
Chip Resistor - Surface Mount 541-10.0MFCT-ND
10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 10Mohms 1% - CRCW120610M0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 10Mohms 1%
CRCW120610M0FKEA
Thick Film Resistors - SMD 1/4watt 10Mohms 1% CRCW120610M0FKEA
Thick Film Resistors - SMD 1/4watt 10Mohms 1%

Thick Film Resistors - SMD 1/4watt 10Mohms 1%

Supplier's Site
Res, Thick Film, 10M, 1%, 0.25W, 1206; Resistance Vishay - 53K1912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.25W, 1206; Resistance Vishay
53K1912
Res, Thick Film, 10M, 1%, 0.25W, 1206; Resistance Vishay 53K1912
RES, THICK FILM, 10M, 1%, 0.25W, 1206; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.25W, 1206; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10M, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4759
Res, Thick Film, 10M, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4759
RES, THICK FILM, 10M, 1%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5536 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5536
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5536
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10.0MFDKR-ND CRCW120610M0FKEA 53K1912 42K4759 61M5536
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 10Mohms 1% Res, Thick Film, 10M, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 10M, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details