Vishay Precision Group RES 10M OHM 1/4W .5% 1206 SMD CRCW120610M0DHEAP

Description
RES 10Mohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 10Mohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/4W .5% 1206 SMD - CRCW120610M0DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/4W .5% 1206 SMD
CRCW120610M0DHEAP
RES 10M OHM 1/4W .5% 1206 SMD CRCW120610M0DHEAP
RES 10Mohm 1/4W .5% 1206 SMD

RES 10Mohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10MBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MBACT-ND
Chip Resistor - Surface Mount 541-10MBACT-ND
10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MBADKR-ND
Chip Resistor - Surface Mount 541-10MBADKR-ND
10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10MBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10MBATR-ND
Chip Resistor - Surface Mount 541-10MBATR-ND
10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206-P 50 10M 0.5% Et1 E3 Rohs Compliant Vishay - 52X0973 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-P 50 10M 0.5% Et1 E3 Rohs Compliant Vishay
52X0973
D25/crcw1206-P 50 10M 0.5% Et1 E3 Rohs Compliant Vishay 52X0973
D25/CRCW1206-P 50 10M 0.5% ET1 e3 RoHS Compliant: Yes

D25/CRCW1206-P 50 10M 0.5% ET1 e3 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10M, 0.5%, 0.25W, 1206 Rohs Compliant Vishay - 84AH5294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10M, 0.5%, 0.25W, 1206 Rohs Compliant Vishay
84AH5294
Res, Aec-Q200, 10M, 0.5%, 0.25W, 1206 Rohs Compliant Vishay 84AH5294
RES, AEC-Q200, 10M, 0.5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 10M, 0.5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120610M0DHEAP 541-10MBACT-ND 52X0973
Product Name RES 10M OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount D25/crcw1206-P 50 10M 0.5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.00E7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details